Connector
6 (5 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:6 Positions; Sensor Contact Type:Crimp Pin; Connector Coding:- RoHS Compliant: Yes
Circular Connector Housing, MotionGrade M23 B Series, Receptacle, 6, Pin, Panel Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MB1LLN0600 | 889-1093-ND | 14R7028 | 93T9491 |
| Product Name | Circular Connector Housings | Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel | Circular Connector Housing, Motiongrade M23 B Series, Receptacle, 6, Pin, Panel Mount Rohs Compliant Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |