Amphenol Industrial Product Range Amphenol Industrial MB1GJN0800.

Description
Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
Description
Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 32AC1445 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
32AC1445
Product Range Amphenol Industrial 32AC1445
Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC1445
Product Name Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details