Amphenol Sine Systems Circular Connector Housings MB1EJN0800

Description
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable
Request a Quote Datasheet
Description
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1089-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1089-ND
Circular Connector Housings 889-1089-ND
8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable

8 (4 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable

Buy Now Datasheet
Philadelphia, PA, United States
B SERIES 8P 90 DEGREE PLUG

B SERIES 8P 90 DEGREE PLUG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Plug, 8Pos, Free Hanging; Product Range Amphenol Sine/tuchel - 14R7023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Free Hanging; Product Range Amphenol Sine/tuchel
14R7023
Circular Conn, Plug, 8Pos, Free Hanging; Product Range Amphenol Sine/tuchel 14R7023
CIRCULAR CONN, PLUG, 8POS, FREE HANGING; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, FREE HANGING; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Rohs Compliant Amphenol Sine/tuchel - 09AK5305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rohs Compliant Amphenol Sine/tuchel
09AK5305
Circular Connector Rohs Compliant Amphenol Sine/tuchel 09AK5305
CIRCULAR CONNECTOR ROHS COMPLIANT: YES

CIRCULAR CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1089-ND Amphenol Sine MB1EJN0800 MB1EJN0800 14R7023 09AK5305
Product Name Circular Connector Housings Circular Conn, Plug, 8Pos, Free Hanging; Product Range Amphenol Sine/tuchel Circular Connector Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details