Amphenol Sine Systems Circular Connector Housings MB1EJN0600

Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable
Request a Quote Datasheet
Description
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1090-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1090-ND
Circular Connector Housings 889-1090-ND
6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable

6 (5 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable

Buy Now Datasheet
Philadelphia, PA, United States
B SERIES 6P 90 DEGREE PLUG

B SERIES 6P 90 DEGREE PLUG

Buy Now
Connectors Circular, Industrial - Metal, Shell Only - MB1EJN0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
MB1EJN0600
Connectors Circular, Industrial - Metal, Shell Only MB1EJN0600
Plug,female,6pos,HC Crimp,Angle

Plug,female,6pos,HC Crimp,Angle

Buy Now
Circular Connector, Plug, 6 Position, Free Hanging; Product Range Amphenol Sine/tuchel - 14R7022 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Free Hanging; Product Range Amphenol Sine/tuchel
14R7022
Circular Connector, Plug, 6 Position, Free Hanging; Product Range Amphenol Sine/tuchel 14R7022
CIRCULAR CONNECTOR, PLUG, 6 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Crimp Socket; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1090-ND Amphenol Sine MB1EJN0600 MB1EJN0600 14R7022
Product Name Circular Connector Housings Connectors Circular, Industrial - Metal, Shell Only Circular Connector, Plug, 6 Position, Free Hanging; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details