Amphenol Sine Systems Circular Connector Housings MB1CKN0900

Description
9 (5 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
9 (5 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1087-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1087-ND
Circular Connector Housings 889-1087-ND
9 (5 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 (5 + 3 Power + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, 9 Position, Free Hanging; Product Range Amphenol Sine/tuchel - 14R7021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9 Position, Free Hanging; Product Range Amphenol Sine/tuchel
14R7021
Circular Connector, Plug, 9 Position, Free Hanging; Product Range Amphenol Sine/tuchel 14R7021
CIRCULAR CONNECTOR, PLUG, 9 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:9 Positions; Sensor Contact Type:Crimp Socket; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:9 Positions; Sensor Contact Type:Crimp Socket; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1087-ND MB1CKN0900 14R7021
Product Name Circular Connector Housings Circular Connector, Plug, 9 Position, Free Hanging; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details