Amphenol Sine Systems Circular Conn W/ Cord Grip, Plug, 8Pos; Product Range Amphenol Sine/tuchel MB1CKN0800-KIT

Description
CIRCULAR CONN W/ CORD GRIP, PLUG, 8POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN W/ CORD GRIP, PLUG, 8POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn W/ Cord Grip, Plug, 8Pos; Product Range Amphenol Sine/tuchel - 26Y7717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn W/ Cord Grip, Plug, 8Pos; Product Range Amphenol Sine/tuchel
26Y7717
Circular Conn W/ Cord Grip, Plug, 8Pos; Product Range Amphenol Sine/tuchel 26Y7717
CIRCULAR CONN W/ CORD GRIP, PLUG, 8POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN W/ CORD GRIP, PLUG, 8POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y7717
Product Name Circular Conn W/ Cord Grip, Plug, 8Pos; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
B Series: Robust Modular Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details