Amphenol Industrial Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial MB06TE10-15SN(575)

Description
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial - 52AC2566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial
52AC2566
Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial 52AC2566
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC2566
Product Name Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data