Amphenol Industrial Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial MB06TA10-15SN(574)

Description
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial - 52AC2560 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial
52AC2560
Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial 52AC2560
CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC2560
Product Name Circular Conn, Plug, 15Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details