The Amphenol Micro-B series Circular Connector, Plug, 7Pos, Cable (part number 52AC2543) features a robust aluminum shell construction designed for high strength and lightweight applications. It utilizes a triple bayonet coupling mechanism for quick and secure mating with a ¬º turn engagement. This connector is suitable for harsh environments, offering protection up to IP67 when mated with a backshell, and can withstand temperatures ranging from -40°C to 125°C. The connector supports high mating cycles and is designed with high density insert patterns, making it ideal for applications requiring compact and reliable connections. It meets RoHS compliance and features Gray ZnNi plating, providing up to 500 hours of salt spray protection against corrosion. The connector is equipped with stamped and formed crimp contacts, facilitating easy cable assembly. Additionally, a PCB tail contact option is available, enhancing its versatility for various industrial applications.
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AC2543 |
| Product Name | Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |