The Amphenol Micro-B series circular connector, part number 52AC2533, is a flange mount receptacle featuring 15 contacts. It utilizes a robust aluminum shell construction, ensuring high strength while remaining lightweight. The connector employs a triple bayonet coupling mechanism for quick and secure mating, requiring only a quarter turn. It is designed for high mating cycles and operates effectively in harsh environments, with an operating temperature range of -40°C to 125°C. This connector meets RoHS compliance and offers protection against corrosion with Gray ZnNi plating, capable of withstanding up to 500 hours of salt spray. It also provides IP67 protection when mated with a backshell. The Micro-B series is suitable for applications requiring high density and reliability, making it a viable option for various industrial uses.
CIRCULAR CONN, RCPT, 15POS, FLANGE; Product Range:Micro-B Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AC2533 |
| Product Name | Circular Conn, Rcpt, 15Pos, Flange; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |