Amphenol Industrial Circular Conn, Rcpt, 10Pos, Flange; Product Range Amphenol Industrial MB03TA09-10PN(072)

Description
CIRCULAR CONN, RCPT, 10POS, FLANGE; Product Range:Micro-B Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 10POS, FLANGE; Product Range:Micro-B Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10Pos, Flange; Product Range Amphenol Industrial - 52AC2529 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Flange; Product Range Amphenol Industrial
52AC2529
Circular Conn, Rcpt, 10Pos, Flange; Product Range Amphenol Industrial 52AC2529
CIRCULAR CONN, RCPT, 10POS, FLANGE; Product Range:Micro-B Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10POS, FLANGE; Product Range:Micro-B Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC2529
Product Name Circular Conn, Rcpt, 10Pos, Flange; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products