Amphenol Industrial Circular Conn, Rcpt, 10Pos, Cable; Product Range Amphenol Industrial MB01TE09-10PN(575)

Description
CIRCULAR CONN, RCPT, 10POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 10POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10Pos, Cable; Product Range Amphenol Industrial - 52AC2509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Cable; Product Range Amphenol Industrial
52AC2509
Circular Conn, Rcpt, 10Pos, Cable; Product Range Amphenol Industrial 52AC2509
CIRCULAR CONN, RCPT, 10POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10POS, CABLE; Product Range:Micro-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC2509
Product Name Circular Conn, Rcpt, 10Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers