Amphenol Corporation RF Antennas MAX7603S

Description
MOLDED BASE ANTENNAS
Request a Quote Datasheet
Description
MOLDED BASE ANTENNAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MAX7603S-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MAX7603S-ND
RF Antennas 3299-MAX7603S-ND
MOLDED BASE ANTENNAS

MOLDED BASE ANTENNAS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MAX7603S-ND
Product Name RF Antennas
Applications Modem or Wireless Network; ISM, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers