Amphenol Sine Systems Circular Connector Assemblies MA7RAP1601-KIT

Description
16 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2770-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2770-ND
Circular Connector Assemblies 889-2770-ND
16 Position Circular Connector Receptacle, Male Pins Crimp

16 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4557 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4557
Sensor Conn, M23, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4557
SENSOR CONN, M23, RCPT, 16POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:16 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 16POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:16 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2770-ND 61AC4557
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details