Amphenol Sine Systems Circular Connector Assemblies MA7RAE1702-KIT

Description
17 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
17 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2796-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2796-ND
Circular Connector Assemblies 889-2796-ND
17 Position Circular Connector Receptacle, Male Pins Crimp

17 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4551 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4551
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4551
SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2796-ND 61AC4551
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1-207216-1-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 7809B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details