Amphenol Sine Systems Circular Connector Housings MA7RAE1601

Description
16 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - MA7RAE1601-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
MA7RAE1601-ND
Circular Connector Housings MA7RAE1601-ND
16 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

16 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Sensor Connector, M23, Rcpt, 16Pos; Product Range Amphenol Sine/tuchel - 44AC5589 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Rcpt, 16Pos; Product Range Amphenol Sine/tuchel
44AC5589
Sensor Connector, M23, Rcpt, 16Pos; Product Range Amphenol Sine/tuchel 44AC5589
SENSOR CONNECTOR, M23, RCPT, 16POS; Product Range:MA7RA Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:16Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M23, RCPT, 16POS; Product Range:MA7RA Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:16Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MA7RAE1601-ND 44AC5589
Product Name Circular Connector Housings Sensor Connector, M23, Rcpt, 16Pos; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details