Amphenol Sine Systems Circular Connector Assemblies MA7RAE1202-KIT

Description
12 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2768-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2768-ND
Circular Connector Assemblies 889-2768-ND
12 Position Circular Connector Receptacle, Male Pins Crimp

12 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4543 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4543
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4543
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2768-ND 61AC4543
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products