Amphenol Sine Systems Circular Connector Housings MA7RAE1201

Description
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - MA7RAE1201-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
MA7RAE1201-ND
Circular Connector Housings MA7RAE1201-ND
12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

12 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Backshell, Rotatable

Buy Now Datasheet
Sensor Connector, M23, Rcpt, 12Pos; Product Range Amphenol Sine/tuchel - 44AC5588 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M23, Rcpt, 12Pos; Product Range Amphenol Sine/tuchel
44AC5588
Sensor Connector, M23, Rcpt, 12Pos; Product Range Amphenol Sine/tuchel 44AC5588
SENSOR CONNECTOR, M23, RCPT, 12POS; Product Range:MA7RA Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M23, RCPT, 12POS; Product Range:MA7RA Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MA7RAE1201-ND 44AC5588
Product Name Circular Connector Housings Sensor Connector, M23, Rcpt, 12Pos; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-BRR.1B.200.BSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers