Amphenol Sine Systems Circular Connector Housings MA7CAP1700-S3

Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1937-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1937-ND
Circular Connector Housings 889-1937-ND
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8983 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8983
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8983
SENSOR CONN, M23, PLUG, 17POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 17POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1937-ND 12AC8983
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2704-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers