Amphenol Sine Systems Circular Connector Housings MA7CAP1700-S1

Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1935-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1935-ND
Circular Connector Housings 889-1935-ND
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8981 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8981
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8981
SENSOR CONN, M23, PLUG, 17POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 17POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1935-ND 12AC8981
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details