Amphenol Sine Systems Circular Connector Housings MA7CAP1600-S2

Description
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1945-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1945-ND
Circular Connector Housings 889-1945-ND
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8979 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8979
Sensor Conn, M23, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8979
SENSOR CONN, M23, PLUG, 16POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:16 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 16POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:16 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1945-ND 12AC8979
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details