Amphenol Sine Systems Circular Connector Housings MA7CAE1200-S3

Description
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1949-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1949-ND
Circular Connector Housings 889-1949-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8968 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8968
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8968
SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1949-ND 12AC8968
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details