Amphenol Sine Systems Electronic Connector MA5RAP1702S-KIT

Description
Circular Metric Connectors 17 Pos female skts Large flange Product overview: MA5RAP1702S-KIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA5RAP1702S-KIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular Metric Connectors 17 Pos female skts Large flange Product overview: MA5RAP1702S-KIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA5RAP1702S-KIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
320-MA5RAP1702S-KIT
Electronic Connector 320-MA5RAP1702S-KIT
Circular Metric Connectors 17 Pos female skts Large flange Product overview: MA5RAP1702S-KIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA5RAP1702S-KIT can be used for catalog matching and distributor lookup.

Circular Metric Connectors 17 Pos female skts Large flange Product overview: MA5RAP1702S-KIT from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA5RAP1702S-KIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1011605-MA5RAP1702S-KIT - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1011605-MA5RAP1702S-KIT
Connectors, Interconnects - Circular Connectors 1011605-MA5RAP1702S-KIT
Win Source Part Number: 1011605-MA5RAP1702S- KIT Category: Connectors, Interconnects>Circul ar Connectors Series: MotionGrade™ Elite M23 Signal Series, Checkmate™ Quick Locking Number of Positions: 17 Color: Silver Features: Backshell, Rotatable Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Voltage Rating: 125VAC/DC Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Standard Package: 10 Mounting Feature: Flange Shell Size - Insert: M23-17 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Right Angle Temperature Range - Operating: -20°C ~ 130°C Shell Material: Zinc Die Cast Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 9A HTSUS: 8536.69.4020 Mfr: Amphenol Sine Systems Corp Other Names: 889-2757 Base Product Number: MA5RAP Primary Material: Metal

Win Source Part Number: 1011605-MA5RAP1702S-KIT
Category: Connectors, Interconnects>Circular Connectors
Series: MotionGrade™ Elite M23 Signal Series, Checkmate™ Quick Locking
Number of Positions: 17
Color: Silver
Features: Backshell, Rotatable
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 125VAC/DC
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Standard Package: 10
Mounting Feature: Flange
Shell Size - Insert: M23-17
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Right Angle
Temperature Range - Operating: -20°C ~ 130°C
Shell Material: Zinc Die Cast
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 9A
HTSUS: 8536.69.4020
Mfr: Amphenol Sine Systems Corp
Other Names: 889-2757
Base Product Number: MA5RAP
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - 889-2757-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2757-ND
Circular Connector Assemblies 889-2757-ND
17 Position Circular Connector Receptacle, Female Sockets Crimp

17 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4540 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4540
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4540
SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:17 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:17 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-MA5RAP1702S-KIT 1011605-MA5RAP1702S-KIT 889-2757-ND 61AC4540
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Circular Connector Assemblies Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel
Gender Female / Jack Female / Jack
Voltage Rating 125 volts 125 volts 125 volts
Current Rating 9.0 amps 9.0 amps 9.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22525-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers