Amphenol Sine Systems Circular Connector Assemblies MA5RAP1201S-KIT

Description
12 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2739-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2739-ND
Circular Connector Assemblies 889-2739-ND
12 Position Circular Connector Receptacle, Female Sockets Crimp

12 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4530 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4530
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4530
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Crimp Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2739-ND 61AC4530
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details