Amphenol Sine Systems Circular Connector Assemblies MA5RAE1701-KIT

Description
17 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
17 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2758-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2758-ND
Circular Connector Assemblies 889-2758-ND
17 Position Circular Connector Receptacle, Male Pins Crimp

17 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4525 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4525
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4525
SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2758-ND 61AC4525
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details