Amphenol Sine Systems Circular Connector Housings MA5CAE1700-S3

Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1976-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1976-ND
Circular Connector Housings 889-1976-ND
17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

17 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8956 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8956
Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8956
SENSOR CONN, M23, PLUG, 17POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 17POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:17 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1976-ND 12AC8956
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 17Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data