Amphenol Sine Systems Circular Connector Housings MA5CAE1600-S1

Description
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1977-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1977-ND
Circular Connector Housings 889-1977-ND
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8951 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8951
Sensor Conn, M23, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8951
SENSOR CONN, M23, PLUG, 16POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:16 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 16POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:16 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1977-ND 12AC8951
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details