Amphenol Sine Systems Circular Connector Housings MA5CAE1200-S3

Description
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1985-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1985-ND
Circular Connector Housings 889-1985-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel - 12AC8950 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
12AC8950
Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel 12AC8950
SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, PLUG, 12POS, CABLE; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1985-ND 12AC8950
Product Name Circular Connector Housings Sensor Conn, M23, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

898D Receptacles - 888D-M8AC8-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Cable Connectors - NCN-MG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details