Amphenol Sine Systems Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel MA4FSR-A8.5

Description
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:8.5mm; Strain Relief Material:-; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:8.5mm; Strain Relief Material:-; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel - 14R7018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel
14R7018
Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel 14R7018
CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:8.5mm; Strain Relief Material:-; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:8.5mm; Strain Relief Material:-; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7018
Product Name Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details