CIRCULAR STRAIN RELIEF, ZINC; Connector Shell Size:-; Cable Diameter Max:12.8mm; Strain Relief Material:-; Product Range:MotionGrade M23 Series; For Use With:Series A Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 14R7017 |
| Product Name | Circular Strain Relief, Zinc; Connector Shell Size Amphenol Sine/tuchel |