Amphenol Corporation Cables, Wires - Management - Cable and Cord Grips MA3CG-S1

Description
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1334508-MA3CG-S1 Category: Cables, Wires - Management>Cable and Cord Grips Packaging: Box Type: Cable Grip Color: Gray Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 100 Material: Zinc Includes: Gasket, Nut, Seal ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Other Part Number: 889-1101,MA3CGS1 Base Product Number: MA3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1334508-MA3CG-S1 Category: Cables, Wires - Management>Cable and Cord Grips Packaging: Box Type: Cable Grip Color: Gray Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 100 Material: Zinc Includes: Gasket, Nut, Seal ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Other Part Number: 889-1101,MA3CGS1 Base Product Number: MA3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable and Cord Grips - 1334508-MA3CG-S1 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1334508-MA3CG-S1
Cables, Wires - Management - Cable and Cord Grips 1334508-MA3CG-S1
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1334508-MA3CG-S1 Category: Cables, Wires - Management>Cable and Cord Grips Packaging: Box Type: Cable Grip Color: Gray Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 100 Material: Zinc Includes: Gasket, Nut, Seal ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Other Part Number: 889-1101,MA3CGS1 Base Product Number: MA3 RoHS Status: ROHS3 Compliant

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1334508-MA3CG-S1
Category: Cables, Wires - Management>Cable and Cord Grips
Packaging: Box
Type: Cable Grip
Color: Gray
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 100
Material: Zinc
Includes: Gasket, Nut, Seal
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.90.0010
Other Part Number: 889-1101,MA3CGS1
Base Product Number: MA3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1334508-MA3CG-S1
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details