Amphenol Sine Systems Circular Connector Housings MA2LAE1700

Description
17 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
17 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2007-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2007-ND
Circular Connector Housings 889-2007-ND
17 Position Circular Connector Receptacle Housing Panel Mount

17 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel - 44AC5578 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel
44AC5578
Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel 44AC5578
SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:17Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Panel Mount; RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 17POS, PANEL; Product Range:Checkmate Elite Series; Sensor Connector Size:M23; Gender:Receptacle; No. of Contacts:17Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Panel Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2007-ND 44AC5578
Product Name Circular Connector Housings Sensor Conn, M23, Rcpt, 17Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details