Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1017538-MA1RAP1701
Packaging: Bulk
Type: For Female Sockets or Male Pins
Number of Positions: 17
Features: Rotatable
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 1.0mm
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Orientation: P
Housing Color: Silver
Mounting: Panel Mount, Right Angle
Mounting Feature: Flange
Shell Size - Insert: M23-17
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -20°C to 130°C
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Polyamide (PA66), Nylon 6/6
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
CONN RCP HSG F/M 17P PNL MT RA Product overview: MA1RAP1701 from Amphenol Sine Systems Corp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MA1RAP1701 can be used for catalog matching and distributor lookup.
17 Position Circular Connector Receptacle Housing Panel Mount, Right Angle Rotatable
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1017538-MA1RAP1701 | 320-MA1RAP1701 | MA1RAP1701-ND |
| Product Name | Circular Connectors - Circular Connectors - Housings - MA1RAP1701 | Electronic Connector | Circular Connector Housings |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |