Amphenol Sine Systems Product Range Amphenol Sine/tuchel MA1LAE1700.

Description
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Sine/tuchel - 27AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Sine/tuchel
27AC8292
Product Range Amphenol Sine/tuchel 27AC8292
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC8292
Product Name Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers