Amphenol Sine Systems Product Range Amphenol Sine/tuchel MA1JAE1700.

Description
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:-; No. of Contacts:17Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:-; No. of Contacts:17Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Sine/tuchel - 14AC9528 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Sine/tuchel
14AC9528
Product Range Amphenol Sine/tuchel 14AC9528
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:-; No. of Contacts:17Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:-; No. of Contacts:17Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC9528
Product Name Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-SMA-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details