Amphenol Sine Systems Product Range Amphenol Sine/tuchel MA1EAE1200.

Description
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Sine/tuchel - 14AC9527 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Sine/tuchel
14AC9527
Product Range Amphenol Sine/tuchel 14AC9527
Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: Yes

Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Zinc Alloy Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC9527
Product Name Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Circular Connector Accessories - 17-100P160-13-1-B-LC6-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details