Amphenol Sine Systems Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel MA1CAP1200-KIT

Description
CIRCULAR CONN W/ CORD GRIP, PLUG, 12POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN W/ CORD GRIP, PLUG, 12POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel - 26Y7703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel
26Y7703
Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel 26Y7703
CIRCULAR CONN W/ CORD GRIP, PLUG, 12POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN W/ CORD GRIP, PLUG, 12POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y7703
Product Name Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details