Amphenol Sine Systems Circular Conn W/ Cord Grip, Plug, 17Pos; Product Range Amphenol Sine/tuchel MA1CAE1700-KIT

Description
CIRCULAR CONN W/ CORD GRIP, PLUG, 17POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN W/ CORD GRIP, PLUG, 17POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn W/ Cord Grip, Plug, 17Pos; Product Range Amphenol Sine/tuchel - 26Y7701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn W/ Cord Grip, Plug, 17Pos; Product Range Amphenol Sine/tuchel
26Y7701
Circular Conn W/ Cord Grip, Plug, 17Pos; Product Range Amphenol Sine/tuchel 26Y7701
CIRCULAR CONN W/ CORD GRIP, PLUG, 17POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN W/ CORD GRIP, PLUG, 17POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y7701
Product Name Circular Conn W/ Cord Grip, Plug, 17Pos; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M12.GLLR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details