Amphenol Sine Systems Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel MA1CAE1200.

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket; Gender:Plug RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel - 27AC8290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel
27AC8290
Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel 27AC8290
CIRCULAR CONNECTOR, PLUG, 12 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Pin, Socket; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC8290
Product Name Circular Connector, Plug, 12 Position, Free Hanging; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers