Amphenol Sine Systems Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel MA1CAE1200-KIT

Description
CIRCULAR CONN W/ CORD GRIP, PLUG, 12POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN W/ CORD GRIP, PLUG, 12POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel - 26Y7699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel
26Y7699
Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel 26Y7699
CIRCULAR CONN W/ CORD GRIP, PLUG, 12POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN W/ CORD GRIP, PLUG, 12POS; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y7699
Product Name Circular Conn W/ Cord Grip, Plug, 12Pos; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details