Amphenol Corporation NTC Thermistors MA100GG103C

Description
NTC Thermistor 10k Probe
Request a Quote
Description
NTC Thermistor 10k Probe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, part of the MA100 series from Amphenol Advanced Sensors, is designed for biomedical applications, particularly in patient temperature monitoring. It features a zero power resistance of 10 kΩ at 25°C and is suitable for both intermittent and continuous temperature measurements. The thermistor is available in various resistance values, including 2252, 3000, 5000, and 10,000 ,Ѷ, and is constructed with materials that ensure stability and fast response times, which are critical in medical settings. This thermistor is applicable in a range of environments, including oral and rectal fever measurements, general anesthesia, and care for infants. It is designed for use in catheter assemblies and is characterized by its rugged construction and tight interchangeable tolerances, making it reliable for vital sign monitoring in intensive care units and recovery rooms. The device operates effectively within a temperature range of 32°F to 122°F (0°C to 50°C) and maintains best stability when stored below 158°F (70°C). Engineers considering this thermistor for their projects should note its suitability for various medical applications and its compliance with stringent performance requirements.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, part of the MA100 series from Amphenol Advanced Sensors, is designed for biomedical applications, particularly in patient temperature monitoring. It features a zero power resistance of 10 kΩ at 25°C and is suitable for both intermittent and continuous temperature measurements. The thermistor is available in various resistance values, including 2252, 3000, 5000, and 10,000 ,Ѷ, and is constructed with materials that ensure stability and fast response times, which are critical in medical settings. This thermistor is applicable in a range of environments, including oral and rectal fever measurements, general anesthesia, and care for infants. It is designed for use in catheter assemblies and is characterized by its rugged construction and tight interchangeable tolerances, making it reliable for vital sign monitoring in intensive care units and recovery rooms. The device operates effectively within a temperature range of 32°F to 122°F (0°C to 50°C) and maintains best stability when stored below 158°F (70°C). Engineers considering this thermistor for their projects should note its suitability for various medical applications and its compliance with stringent performance requirements.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1062-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1062-ND
NTC Thermistors 235-1062-ND
NTC Thermistor 10k Probe

NTC Thermistor 10k Probe

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 65J5902 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
65J5902
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 65J5902
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:MA100 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:0°C RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:MA100 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:0°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1062-ND 65J5902
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Housing Probe/Closed Tube Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624335-1 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details