Amphenol Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors MA100GG103BN

Description
Win Source Part Number: 1060409-MA100GG103BN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.1°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): NTCALUG03A103GC; NTCALUG02A103G; 01C1002JF; B57703M103G40; B57863S103F40; B57861S103F40; NTCALUG03A103G; NXFT15XH103FA2B050MA 100GG103BN.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1399,MA100GG103B N-ND Base Product Number: MA100
Request a Quote Datasheet
Description
Win Source Part Number: 1060409-MA100GG103BN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.1°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): NTCALUG03A103GC; NTCALUG02A103G; 01C1002JF; B57703M103G40; B57863S103F40; B57861S103F40; NTCALUG03A103G; NXFT15XH103FA2B050MA 100GG103BN.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1399,MA100GG103B N-ND Base Product Number: MA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1060409-MA100GG103BN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1060409-MA100GG103BN
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1060409-MA100GG103BN
Win Source Part Number: 1060409-MA100GG103BN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.1°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): NTCALUG03A103GC; NTCALUG02A103G; 01C1002JF; B57703M103G40; B57863S103F40; B57861S103F40; NTCALUG03A103G; NXFT15XH103FA2B050MA 100GG103BN.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1399,MA100GG103B N-ND Base Product Number: MA100

Win Source Part Number: 1060409-MA100GG103BN
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: MA100
Package: Bulk
Standard Package: 500
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.1°C
B25/85: 3969K
Length - Lead Wire: 24.00" (609.6mm)
Mounting Type: Free Hanging
Package / Case: Probe
Temperature Range - Operating: 0°C ~ 50°C
Alternative Parts (Cross-Reference): NTCALUG03A103GC; NTCALUG02A103G; 01C1002JF; B57703M103G40; B57863S103F40; B57861S103F40; NTCALUG03A103G; NXFT15XH103FA2B050MA100GG103BN.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: 235-1399,MA100GG103BN-ND
Base Product Number: MA100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1060409-MA100GG103BN
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1244LLHLX-I1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3904-1024F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details