Amphenol Corporation NTC Thermistors MA100BF103A

Description
NTC Thermistor 10k Probe
Request a Quote Datasheet
Description
NTC Thermistor 10k Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1064-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1064-ND
NTC Thermistors 235-1064-ND
NTC Thermistor 10k Probe

NTC Thermistor 10k Probe

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 51AC3467 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
51AC3467
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 51AC3467
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MA100 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: No

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MA100 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1064-ND 51AC3467
Product Name NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Housing Probe/Closed Tube Other
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
Thermistor ICs - 1857640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details