Amphenol LTW Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw M8S-04PFFT-EE8001

Description
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw - 50AC3005 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw
50AC3005
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw 50AC3005
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC3005
Product Name Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products