4 Position Circular Connector Insert, Female Sockets Solder
4 Position Circular Connector Insert, Female Sockets Solder
4 Position Circular Connector Insert, Female Sockets Solder
Amphenol Industrial M8S-04PFFT-EE0001
Amphenol Industrial M8S-04PFFT-EE0001
M Series, M8, 3A, 04 Pins, SMT RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1327-2-ND | 1747623 | 23AJ3530 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M8, 3A, 04 Pins, Smt Rohs Compliant Amphenol Ltw |
| Connector Type | Insert, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Surface Mount | Panel mount | |
| Voltage Rating | 60 volts | 60 volts | |
| Current Rating | 3.0 amps |