3 Position Circular Connector Receptacle, Male Pins Solder
M8 PANEL 90° PCB CONN
SENSOR CONNECTOR, M8, PLUG, 3POS; Product Range:M Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA Rating:IP68; RoHS Compliant: Yes
SENSOR CONNECTOR, M8, PLUG, 3POS; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-M8S-03PMMR-SF8001-ND | M8S-03PMMR-SF8001 | 10AC8326 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M8, Plug, 3Pos; Product Range Amphenol Ltw | |
| Connector Type | Receptacle, Male Pins | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Right Angle Panel Mount | |
| Voltage Rating | 60 volts |