Amphenol LTW Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw M8S-03PFFT-EE8001

Description
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw - 50AC3002 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw
50AC3002
Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw 50AC3002
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC3002
Product Name Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers