Amphenol Corporation Circular Cable Assemblies M8AS03MR-ASFR-SD004

Description
CBL 3POS RCPT RA TO PLUG 13.12'
Request a Quote Datasheet
Description
CBL 3POS RCPT RA TO PLUG 13.12'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M8AS03MR-ASFR-SD004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M8AS03MR-ASFR-SD004-ND
Circular Cable Assemblies 1754-M8AS03MR-ASFR-SD004-ND
CBL 3POS RCPT RA TO PLUG 13.12'

CBL 3POS RCPT RA TO PLUG 13.12'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-M8AS03MR-ASFR-SD004-ND
Product Name Circular Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details