6 Position Circular Connector Receptacle, Male Pins Solder
Amphenol Industrial M8AS-06PMMR-SF8001
M8 PANEL 90° PCB CONN
SENSOR CONNECTOR, M8, PLUG, 6POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:6 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M8AS-06PMMR-SF8001-ND | 1820942 | M8AS-06PMMR-SF8001 | 04AC9248 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M8, Plug, 6Pos, Panel; Product Range Amphenol Ltw | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel mount | Right Angle Panel Mount | |
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 1.5 amps |