Amphenol LTW Sensor Connector, 6Pos, Rcpt, M8, Panel; Product Range Amphenol Ltw M8AS-06PFFT-EE8001

Description
SENSOR CONNECTOR, 6POS, RCPT, M8, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, 6POS, RCPT, M8, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, 6Pos, Rcpt, M8, Panel; Product Range Amphenol Ltw - 94AC3459 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 6Pos, Rcpt, M8, Panel; Product Range Amphenol Ltw
94AC3459
Sensor Connector, 6Pos, Rcpt, M8, Panel; Product Range Amphenol Ltw 94AC3459
SENSOR CONNECTOR, 6POS, RCPT, M8, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 6POS, RCPT, M8, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:6 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC3459
Product Name Sensor Connector, 6Pos, Rcpt, M8, Panel; Product Range Amphenol Ltw
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - BRE.3K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details